Manufacturer: Microchip Technology
Win Source Part Number: 1238373-PIC24HJ32GP2
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: PIC24HJ32GP202-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP202-I
IC MCU 16BIT 32KB FLASH 28SPDIP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, DIP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; MSL:- RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU 28LD 32KB Flash40
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238373-PIC24HJ32GP202-I/SP | PIC24HJ32GP202-I/SP-ND | 685-PIC24HJ32GP202-I/SP | PIC24HJ32GP202-I/SP | PIC24HJ32GP202-I/SP | PIC24HJ32GP202-I/SP | 40M1508 | PIC24HJ32GP202-I/SP |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/SP | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | |||||||
| ROM Type | Flash | Flash; FLASH |