Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 061929-PIC24HJ32GP20 2-I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061929-PIC24HJ32GP20 2-I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM - 061929-PIC24HJ32GP202-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM
061929-PIC24HJ32GP202-I/MM
Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM 061929-PIC24HJ32GP202-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 061929-PIC24HJ32GP20 2-I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061929-PIC24HJ32GP202-I/MM
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24HJ32GP202-I/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ32GP202-I/MM-ND
Microcontrollers PIC24HJ32GP202-I/MM-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24HJ32GP202-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24HJ32GP202-I/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24HJ32GP202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24HJ32GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP202-I /MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24HJ32GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP202-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ32GP202-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ32GP202-I/MM
Embedded - Microcontrollers PIC24HJ32GP202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP202-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ32GP202-I/MM
Microcontrollers PIC24HJ32GP202-I/MM
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip - 40M1506 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip
40M1506
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip 40M1506
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ32GP202-I/MM
16-bit Microcontrollers - MCU PIC24HJ32GP202-I/MM
16-bit Microcontrollers - MCU 16B MCU 28LD 32KB Flash40

16-bit Microcontrollers - MCU 16B MCU 28LD 32KB Flash40

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ32GP202-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ32GP202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC24HJ32GP202-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ32GP202-I/MM
Microcontrollers PIC24HJ32GP202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061929-PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM-ND 685-PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM 40M1506 PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM PIC24HJ32GP202-I/MM
Product Name Embedded - Embedded - Microcontrollers - PIC24HJ32GP202-I/MM Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Active
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers