Win Source Part Number: 1264412-PIC24HJ256GP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24H
Core Processor: PIC
Speed: 40 MIPs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24HJ256
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP610AT-I/
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 256KB FLASH
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264412-PIC24HJ256GP610AT-I/PF | 685-PIC24HJ256GP610AT-I/PF | PIC24HJ256GP610AT-I/PF-ND | 45P4870 | PIC24HJ256GP610AT-I/PF | PIC24HJ256GP610AT-I/PF | PIC24HJ256GP610AT-I/PF | PIC24HJ256GP610AT-I/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| I/O Ports | 85 | 85 |