Category: OEM Souring
Win Source Part Number: 1466563-PIC24HJ256GP
Manufacturer: Microchip Technology
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 256KB FLASH
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1466563-PIC24HJ256GP610A-E/PF | PIC24HJ256GP610A-E/PF-ND | PIC24HJ256GP610A-E/PF | PIC24HJ256GP610A-E/PF | PIC24HJ256GP610A-E/PF | PIC24HJ256GP610A-E/PF | 45P4866 | PIC24HJ256GP610A-E/PF |
| Product Name | OEM Souring | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Bits | Other; A/D 32x10b/12b | |||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 256 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |