PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP210T-I/P
Win Source Part Number: 1353897-PIC24HJ256GP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 24H
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: PIC24HJ256
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40 MIPs
Number of I/O: 85
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 32x10b, 32x12b
Oscillator Type: Internal
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 256KB FLASH
IC MCU 16BIT 256KB FLASH 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ256GP210T-I/PF-ND | 685-PIC24HJ256GP210T-I/PF | 1353897-PIC24HJ256GP210T-I/PF | PIC24HJ256GP210T-I/PF | PIC24HJ256GP210T-I/PF | PIC24HJ256GP210T-I/PF | PIC24HJ256GP210T-I/PF |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 32x10b, 32x12b | ||||||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |