Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU PIC24HJ256GP210-I/PF

Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP210-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ256GP210- I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP210-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ256GP210- I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24HJ256GP210-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24HJ256GP210-I/PF
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24HJ256GP210-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP210-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ256GP210- I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP210-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ256GP210-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ256GP210-I/PF - 930601-PIC24HJ256GP210-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ256GP210-I/PF
930601-PIC24HJ256GP210-I/PF
Embedded - Embedded - Microcontrollers - PIC24HJ256GP210-I/PF 930601-PIC24HJ256GP210-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 930601-PIC24HJ256GP2 10-I/PF Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14) Core Processor: PIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b, 32x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ256 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930601-PIC24HJ256GP210-I/PF
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
Core Processor: PIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b, 32x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ256
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24HJ256GP210-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ256GP210-I/PF-ND
Microcontrollers PIC24HJ256GP210-I/PF-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC24HJ256GP210-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ256GP210-I/PF
Microcontrollers PIC24HJ256GP210-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ256GP210-I/PF
16-bit Microcontrollers - MCU PIC24HJ256GP210-I/PF
16-bit Microcontrollers - MCU 40MIPS 256KB

16-bit Microcontrollers - MCU 40MIPS 256KB

Buy Now Datasheet
Microcontrollers - PIC24HJ256GP210-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ256GP210-I/PF
Microcontrollers PIC24HJ256GP210-I/PF
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ256GP210-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ256GP210-I/PF
Embedded - Microcontrollers PIC24HJ256GP210-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip - 74K8644 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip
74K8644
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip 74K8644
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:80MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:80MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ256GP210-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ256GP210-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ256GP210-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ256GP210-I/PF 930601-PIC24HJ256GP210-I/PF PIC24HJ256GP210-I/PF-ND PIC24HJ256GP210-I/PF PIC24HJ256GP210-I/PF PIC24HJ256GP210-I/PF PIC24HJ256GP210-I/PF 74K8644 PIC24HJ256GP210-I/PF
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ256GP210-I/PF Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz 80 MHz
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers