PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24HJ16GP304T-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 811165-PIC24HJ16GP30
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 40 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,200
MSL Level: 3 (168 Hours)
Part Number Series: PIC24HJ16GP304
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 16KB FLASH 44TQFP
IC MCU 16BIT 16KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B MCU 16KB 40 MIPS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ16GP304T-I/PTTR-ND | 685-PIC24HJ16GP304T-I/PT | 811165-PIC24HJ16GP304T-I/PT | PIC24HJ16GP304T-I/PT | 40M1502 | PIC24HJ16GP304T-I/PT | PIC24HJ16GP304T-I/PT | PIC24HJ16GP304T-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24HJ16GP304T-I/PT | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | |||||||
| RAM | 2 KB | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |