PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 16KB (5.5K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 16KB FLASH 44QFN
16-bit Microcontrollers - MCU 16B MCU 44LD 16KB Flash40
MCU, 16BIT, PIC24, 80MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:80MHz; Program Memory Size:16KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes
IC MCU 16BIT 16KB FLASH 44QFN
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 16KB (5.5K x 24) FLASH 44-QFN (8x8)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ16GP304-I/ML-ND | PIC24HJ16GP304-I/ML | PIC24HJ16GP304-I/ML | 40M1499 | PIC24HJ16GP304-I/ML | PIC24HJ16GP304-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Pic24, 80Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 13x10b/12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB | |||||
| ROM Type | Flash | Flash; FLASH |