Microchip Technology, Inc. Microcontrollers PIC24HJ16GP304-H/ML

Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ16GP304-H/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ16GP304-H/ML-ND
Microcontrollers PIC24HJ16GP304-H/ML-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ16GP304-H/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ16GP304-H/ML
Embedded - Microcontrollers PIC24HJ16GP304-H/ML
IC MCU 16BIT 16KB FLASH 44QFN

IC MCU 16BIT 16KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ16GP304-H/ML
16-bit Microcontrollers - MCU PIC24HJ16GP304-H/ML
16-bit Microcontrollers - MCU 16-bit 16KB Flash 40 MIPS

16-bit Microcontrollers - MCU 16-bit 16KB Flash 40 MIPS

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Qfn-44; Product Range Microchip - 53R0296 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Qfn-44; Product Range Microchip
53R0296
Mcu, 16Bit, 80Mhz, Qfn-44; Product Range Microchip 53R0296
MCU, 16BIT, 80MHZ, QFN-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 80MHZ, QFN-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ16GP304-H/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ16GP304-H/ML
Microcontrollers PIC24HJ16GP304-H/ML
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 16KB (5.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ16GP304-H/ML-ND PIC24HJ16GP304-H/ML PIC24HJ16GP304-H/ML 53R0296 PIC24HJ16GP304-H/ML
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Qfn-44; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 13x10b/12b
RAM 2 KB 2 KB 2 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PILF3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers