The PIC24HJ12GP202-I/SP is a high-performance, 16-bit microcontroller from Microchip Technology, designed for embedded applications. It operates at speeds up to 40 MIPS and supports an industrial temperature range of -40°C to +85°C, with an extended range option of -40°C to +125°C. The microcontroller features a modified Harvard architecture with a 16-bit data path and 24-bit instructions, allowing for efficient processing and memory management. It includes 12 KB of flash program memory and 1 KB of SRAM, with a variety of peripheral interfaces such as I2C, SPI, and UART/USART. The device supports up to 21 programmable digital I/O pins, which can operate at voltages from 3.0V to 5V, and includes features like brown-out detection, a watchdog timer, and pulse-width modulation (PWM) capabilities. Power management is facilitated through an on-chip 2.5V voltage regulator and multiple low-power modes, including idle and sleep modes. The microcontroller also incorporates a flexible clock system with options for external and internal sources, ensuring adaptability for various applications. This product is suitable for engineers looking for a reliable and versatile microcontroller for their embedded systems.
IC MCU 16BIT 12KB FLASH 28SPDIP Product overview: PIC24HJ12GP202-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-I
Manufacturer: Microchip Technology
Win Source Part Number: 1318935-PIC24HJ12GP2
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40 MIPs
Standard Package: 15
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24HJ12GP202ISP
Base Product Number: PIC24HJ12GP202
RoHS Status: ROHS3 Compliant
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SPDIP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SPDIP
IC MCU 16BIT 12KB FLASH 28SPDIP
MCU, 16BIT, PIC24, 80MHZ, DIP-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 16BIT 12KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 12KB FLASH 1024BRAM 40MIPS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24HJ12GP202-I/SP | 1318935-PIC24HJ12GP202-I/SP | PIC24HJ12GP202-I/SP-ND | PIC24HJ12GP202-I/SP | PIC24HJ12GP202-I/SP | 88K6141 | PIC24HJ12GP202-I/SP | PIC24HJ12GP202-I/SP |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 40 MHz | 80 MHz | ||||||
| RAM | 1 KB | 12 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |