Manufacturer: Microchip Technology
Win Source Part Number: 210153-PIC24HJ12GP20
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 12KB FLASH 28QFN Product overview: PIC24HJ12GP202-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-I
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 12KB FLASH 28QFN
MCU, 16BIT, PIC24, 80MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN; ADC Channels:10 RoHS Compliant: Yes
IC MCU 16BIT 12KB FLASH 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210153-PIC24HJ12GP202-I/ML | PIC24HJ12GP202-I/ML-ND | 685-PIC24HJ12GP202-I/ML | PIC24HJ12GP202-I/ML | PIC24HJ12GP202-I/ML | 88K6139 | PIC24HJ12GP202-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-I/ML | Microcontrollers | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| RAM | 12 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |