PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SPDIP
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 12KB FLSH 1024BRAM 16B nanoWatt
MCU, 16BIT, 80MHZ, SPDIP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 12KB FLASH 28SPDIP
IC MCU 16BIT 12KB FLASH 28SPDIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ12GP202-E/SP-ND | PIC24HJ12GP202-E/SP | PIC24HJ12GP202-E/SP | 40M1474 | PIC24HJ12GP202-E/SP | PIC24HJ12GP202-E/SP |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 80Mhz, Spdip-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 12 KB | |||||
| ROM Type | Flash | Flash; FLASH |