Microchip Technology, Inc. 16-bit 16BIT 12KB Embedded Microcontroller MCU PIC24HJ12GP202-E/SO

Description
IC MCU 16BIT 12KB FLASH 28SOIC Product overview: PIC24HJ12GP202-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28SOIC Product overview: PIC24HJ12GP202-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-PIC24HJ12GP202-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-PIC24HJ12GP202-E/SO
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-PIC24HJ12GP202-E/SO
IC MCU 16BIT 12KB FLASH 28SOIC Product overview: PIC24HJ12GP202-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28SOIC Product overview: PIC24HJ12GP202-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/SO - 930597-PIC24HJ12GP202-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/SO
930597-PIC24HJ12GP202-E/SO
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/SO 930597-PIC24HJ12GP202-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 930597-PIC24HJ12GP20 2-E/SO Series: Automotive, AEC-Q100, PIC® 24H Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 40 MIPs Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: PIC24HJ12GP202 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930597-PIC24HJ12GP202-E/SO
Series: Automotive, AEC-Q100, PIC® 24H
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 40 MIPs
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: PIC24HJ12GP202
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24HJ12GP202-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ12GP202-E/SO-ND
Microcontrollers PIC24HJ12GP202-E/SO-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ12GP202-E/SO
16-bit Microcontrollers - MCU PIC24HJ12GP202-E/SO
16-bit Microcontrollers - MCU 12KB FLSH 1024BRAM 16B nanoWatt

16-bit Microcontrollers - MCU 12KB FLSH 1024BRAM 16B nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ12GP202-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ12GP202-E/SO
Embedded - Microcontrollers PIC24HJ12GP202-E/SO
IC MCU 16BIT 12KB FLASH 28SOIC

IC MCU 16BIT 12KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24HJ12GP202-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ12GP202-E/SO
Microcontrollers PIC24HJ12GP202-E/SO
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ12GP202-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ12GP202-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ12GP202-E/SO
IC MCU 16BIT 12KB FLASH 28SOIC

IC MCU 16BIT 12KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ12GP202-E/SO 930597-PIC24HJ12GP202-E/SO PIC24HJ12GP202-E/SO-ND PIC24HJ12GP202-E/SO PIC24HJ12GP202-E/SO PIC24HJ12GP202-E/SO PIC24HJ12GP202-E/SO
Product Name 16-bit 16BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/SO Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz
RAM 1 KB 12 KB 1 KB 1 KB 1 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers