Microchip Technology, Inc. Microcontrollers PIC24HJ12GP201-E/SO

Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ12GP201-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ12GP201-E/SO-ND
Microcontrollers PIC24HJ12GP201-E/SO-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ12GP201-E/SO - 792266-PIC24HJ12GP201-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ12GP201-E/SO
792266-PIC24HJ12GP201-E/SO
Embedded - Embedded - Microcontrollers - PIC24HJ12GP201-E/SO 792266-PIC24HJ12GP201-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 792266-PIC24HJ12GP20 1-E/SO Series: PIC 24H Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ12GP201 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC24HJ12GP201-E/P; PIC24HJ12GP201T-I/SO ; PIC24HJ12GP201-I/SO; Introduction Date: February 13, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792266-PIC24HJ12GP201-E/SO
Series: PIC 24H
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ12GP201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC24HJ12GP201-E/P; PIC24HJ12GP201T-I/SO; PIC24HJ12GP201-I/SO;
Introduction Date: February 13, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-PIC24HJ12GP201-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-PIC24HJ12GP201-E/SO
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-PIC24HJ12GP201-E/SO
IC MCU 16BIT 12KB FLASH 18SOIC Product overview: PIC24HJ12GP201-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP201-E /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 18SOIC Product overview: PIC24HJ12GP201-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP201-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ12GP201-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ12GP201-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ12GP201-E/SO
IC MCU 16BIT 12KB FLASH 18SOIC

IC MCU 16BIT 12KB FLASH 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24HJ12GP201-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ12GP201-E/SO
Embedded - Microcontrollers PIC24HJ12GP201-E/SO
IC MCU 16BIT 12KB FLASH 18SOIC

IC MCU 16BIT 12KB FLASH 18SOIC

Supplier's Site Datasheet
Mcu, 16Bit, 80Mhz, Soic-18; Product Range Microchip - 17M1000 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Soic-18; Product Range Microchip
17M1000
Mcu, 16Bit, 80Mhz, Soic-18; Product Range Microchip 17M1000
MCU, 16BIT, 80MHZ, SOIC-18; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:18Pins; MCU Case Style:SOICRoHS Compliant: Yes

MCU, 16BIT, 80MHZ, SOIC-18; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:18Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ12GP201-E/SO
16-bit Microcontrollers - MCU PIC24HJ12GP201-E/SO
16-bit Microcontrollers - MCU 12KB FLSH 1KB RAM 16B DSC nanoWatt

16-bit Microcontrollers - MCU 12KB FLSH 1KB RAM 16B DSC nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24HJ12GP201-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ12GP201-E/SO
Microcontrollers PIC24HJ12GP201-E/SO
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ12GP201-E/SO-ND 792266-PIC24HJ12GP201-E/SO 685-PIC24HJ12GP201-E/SO PIC24HJ12GP201-E/SO PIC24HJ12GP201-E/SO 17M1000 PIC24HJ12GP201-E/SO PIC24HJ12GP201-E/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ12GP201-E/SO 16-bit 16BIT 12KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 80Mhz, Soic-18; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 1 KB 12 KB 1 KB 1 KB 1 KB 1 KB
ROM 12 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers