Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24HJ128GP510A-I/PF

Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP510A-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP510A -I/PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP510A-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP510A -I/PF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24HJ128GP510A-I/PF is a 16-bit microcontroller from the PIC24H family, featuring a maximum operating speed of 40 MIPS and a program memory size of 128KB (43K x 24) FLASH. It operates within a supply voltage range of 3.0V to 3.6V and is rated for an extended temperature range of -40°C to +150°C. The device includes a variety of communication interfaces, such as two UART modules, two SPI modules, and support for I2C, LIN, and CAN protocols. It offers advanced analog features with two ADC modules capable of 10-bit and 12-bit resolutions, and it supports up to 32 analog inputs on 100-pin devices. The microcontroller is equipped with multiple timers, output compare, and input capture modules, enhancing its versatility for various applications. The device is available in a 100-TQFP package with 85 I/O pins and is suitable for automotive and industrial applications due to its AEC-Q100 qualification. Engineers considering this microcontroller will find it suitable for projects requiring robust performance, extensive connectivity options, and high reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The PIC24HJ128GP510A-I/PF is a 16-bit microcontroller from the PIC24H family, featuring a maximum operating speed of 40 MIPS and a program memory size of 128KB (43K x 24) FLASH. It operates within a supply voltage range of 3.0V to 3.6V and is rated for an extended temperature range of -40°C to +150°C. The device includes a variety of communication interfaces, such as two UART modules, two SPI modules, and support for I2C, LIN, and CAN protocols. It offers advanced analog features with two ADC modules capable of 10-bit and 12-bit resolutions, and it supports up to 32 analog inputs on 100-pin devices. The microcontroller is equipped with multiple timers, output compare, and input capture modules, enhancing its versatility for various applications. The device is available in a 100-TQFP package with 85 I/O pins and is suitable for automotive and industrial applications due to its AEC-Q100 qualification. Engineers considering this microcontroller will find it suitable for projects requiring robust performance, extensive connectivity options, and high reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP510A-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP510A-I/PF
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP510A-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP510A-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP510A -I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP510A-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP510A-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF - 930593-PIC24HJ128GP510A-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF
930593-PIC24HJ128GP510A-I/PF
Embedded - Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF 930593-PIC24HJ128GP510A-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 930593-PIC24HJ128GP5 10A-I/PF Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14) Core Processor: PIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ128 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930593-PIC24HJ128GP510A-I/PF
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
Core Processor: PIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24HJ128GP510A-I/PF-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP510A-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP510A-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP510A-I/PF
Embedded - Microcontrollers PIC24HJ128GP510A-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers PIC24HJ128GP510A-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP510A-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP510A-I/PF
Microcontrollers PIC24HJ128GP510A-I/PF
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP510A-I/PF
16-bit Microcontrollers - MCU PIC24HJ128GP510A-I/PF
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH

16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip - 45P4853 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip
45P4853
Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip 45P4853
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ128GP510A-I/PF 930593-PIC24HJ128GP510A-I/PF PIC24HJ128GP510A-I/PF-ND PIC24HJ128GP510A-I/PF PIC24HJ128GP510A-I/PF PIC24HJ128GP510A-I/PF PIC24HJ128GP510A-I/PF PIC24HJ128GP510A-I/PF 45P4853
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ128GP510A-I/PF Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz 80 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers