16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40MIPS 128KB FLASH
MCU, 16BIT, 80MHZ, QFN-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 128KB FLASH 64VQFN
IC MCU 16BIT 128KB FLASH 64VQFN
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP506AT-I/MR | 14R9002 | PIC24HJ128GP506AT-I/MR | PIC24HJ128GP506AT-I/MR | PIC24HJ128GP506AT-I/MR |
| Product Name | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 80Mhz, Qfn-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 80 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Package Type | Other; QFN | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| Pin Count | 64 |