Microchip Technology, Inc. PIC24HJ128GP506A

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control.The devices are pin compatible with the dsPIC33F family of devices, and also share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control.The devices are pin compatible with the dsPIC33F family of devices, and also share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control.The devices are pin compatible with the dsPIC33F family of devices, and also share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control.The devices are pin compatible with the dsPIC33F family of devices, and also share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High-Efficiency PIC24H core
    • Code-efficient (C and Assembly) architecture
    • 16-bit wide data path, 24-bit wide instructions
    • Linear program memory addressing up to 4M instruction words
    • Single-cycle mixed-sign MUL plus hardware divide
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
  • Clock Management
    • ±2% internal oscillator
    • Programmable PLLs and oscillator clock sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast wake-up and start-up
  • Power Management
    • Low-power management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.35 mA/MHz dynamic current (typical)
    • 55 μA IPD current (typical)
  • Advanced Analog Features
    • Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices
    • Flexible and independent ADC trigger sources
  • Timers/Output Compare/Input Capture
    • Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers
    • Eight Output Compare modules configurable as timers/counters
    • Eight Input Capture modules
  • Communication Interfaces
    • Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA®
    • Two 4-wire SPI modules (15 Mbps)
    • Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support
    • Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support
    • Data Converter Interface (DCI) module with I2S codec support
  • Input/Output
    • Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1
    • 5V-tolerant pins
    • Selectable open drain, pull-ups, and pull-downs
    • Up to 5 mA overvoltage clamp current
    • External interrupts on all I/O
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two programs and two complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24HJ128GP506A
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers