The PIC24HJ128GP506A-H/P
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 64-TQFP (10x10)
MCU, 16BIT, 80MHZ, TQFP-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16-bit 128KB Flash 40 MIPS
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 64-TQFP (10x10)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP506A-H/PT-ND | 53R0293 | PIC24HJ128GP506A-H/PT | PIC24HJ128GP506A-H/PT | PIC24HJ128GP506A-H/PT | PIC24HJ128GP506A-H/PT |
| Product Name | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 18x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |