IC MCU 16BIT 128KB FLASH 64VQFN Product overview: PIC24HJ128GP506A-E/M
IC MCU 16BIT 128KB FLASH 64VQFN
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40MIPS 128KB FLASH
IC MCU 16BIT 128KB FLASH 64VQFN
MCU, 16BIT, 80MHZ, QFN-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24HJ128GP506A-E/MR | PIC24HJ128GP506A-E/MR | PIC24HJ128GP506A-E/MR | PIC24HJ128GP506A-E/MR | PIC24HJ128GP506A-E/MR | 14R9000 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 40 MHz | 80 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART |