Microchip Technology, Inc. PIC24HJ128GP504

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path, 24-bit wide instructions Single-cycle MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Clock Management 2% internal oscillator Programmable PLL and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer Low-power management modes Fast wake-up and start-up Advanced Analog Features 10/12-bit ADC with 1.1Msps/500 Ksps conversion rate: - Up to 13 ADC input channels and four S&H Flexible/Independent trigger sources 150 ns Comparators: - Up to two Analog Comparator modules 4-bit DAC with two ranges for Analog Comparators Input/Output Software remappable pin functions 5V-tolerant pins Selectable open drain and internal pull-ups Up to 5 mA overvoltage clamp current/pin Multiple external interrupts System Peripherals Cyclic Redundancy Check (CRC) module Up to five 16-bit and up to two 32-bit Timers/ Counters Up to four Input Capture (IC) modules Up to four Output Compare (OC) modules Real-Time Clock and Calendar (RTCC) module Communication Interfaces Parallel Master Port (PMP) Two UART modules (10 Mbps) - Supports LIN 2.0 protocols - RS-232, RS-485, and IrDA® support Two 4-wire SPI modules (15 Mbps) I2C module (100K, 400K and 1Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Direct Memory Access (DMA) 8-channel hardware DMA with no CPU stalls or overhead Most peripherals support DMA Debugger Development Support In-circuit and in-application programming Two program breakpoints Trace and run-time watch
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path, 24-bit wide instructions Single-cycle MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Clock Management 2% internal oscillator Programmable PLL and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer Low-power management modes Fast wake-up and start-up Advanced Analog Features 10/12-bit ADC with 1.1Msps/500 Ksps conversion rate: - Up to 13 ADC input channels and four S&H Flexible/Independent trigger sources 150 ns Comparators: - Up to two Analog Comparator modules 4-bit DAC with two ranges for Analog Comparators Input/Output Software remappable pin functions 5V-tolerant pins Selectable open drain and internal pull-ups Up to 5 mA overvoltage clamp current/pin Multiple external interrupts System Peripherals Cyclic Redundancy Check (CRC) module Up to five 16-bit and up to two 32-bit Timers/ Counters Up to four Input Capture (IC) modules Up to four Output Compare (OC) modules Real-Time Clock and Calendar (RTCC) module Communication Interfaces Parallel Master Port (PMP) Two UART modules (10 Mbps) - Supports LIN 2.0 protocols - RS-232, RS-485, and IrDA® support Two 4-wire SPI modules (15 Mbps) I2C module (100K, 400K and 1Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Direct Memory Access (DMA) 8-channel hardware DMA with no CPU stalls or overhead Most peripherals support DMA Debugger Development Support In-circuit and in-application programming Two program breakpoints Trace and run-time watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path, 24-bit wide instructions Single-cycle MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Clock Management 2% internal oscillator Programmable PLL and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer Low-power management modes Fast wake-up and start-up Advanced Analog Features 10/12-bit ADC with 1.1Msps/500 Ksps conversion rate: - Up to 13 ADC input channels and four S&H Flexible/Independent trigger sources 150 ns Comparators: - Up to two Analog Comparator modules 4-bit DAC with two ranges for Analog Comparators Input/Output Software remappable pin functions 5V-tolerant pins Selectable open drain and internal pull-ups Up to 5 mA overvoltage clamp current/pin Multiple external interrupts System Peripherals Cyclic Redundancy Check (CRC) module Up to five 16-bit and up to two 32-bit Timers/ Counters Up to four Input Capture (IC) modules Up to four Output Compare (OC) modules Real-Time Clock and Calendar (RTCC) module Communication Interfaces Parallel Master Port (PMP) Two UART modules (10 Mbps) - Supports LIN 2.0 protocols - RS-232, RS-485, and IrDA® support Two 4-wire SPI modules (15 Mbps) I2C module (100K, 400K and 1Mbaud) with SM Bus support Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support Direct Memory Access (DMA) 8-channel hardware DMA with no CPU stalls or overhead Most peripherals support DMA Debugger Development Support In-circuit and in-application programming Two program breakpoints Trace and run-time watch

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High-Efficiency PIC24H core
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit wide data path, 24-bit wide instructions
    • Single-cycle MUL plus hardware divide
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
    • Up to ±16-bit shifts for up to 40-bit data
  • Clock Management
    • 2% internal oscillator
    • Programmable PLL and oscillator clock sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer
    • Low-power management modes
    • Fast wake-up and start-up
  • Advanced Analog Features
    • 10/12-bit ADC with 1.1Msps/500 Ksps conversion rate: - Up to 13 ADC input channels and four S&H
    • Flexible/Independent trigger sources
    • 150 ns Comparators: - Up to two Analog Comparator modules
    • 4-bit DAC with two ranges for Analog Comparators
  • Input/Output
    • Software remappable pin functions
    • 5V-tolerant pins
    • Selectable open drain and internal pull-ups
    • Up to 5 mA overvoltage clamp current/pin
    • Multiple external interrupts
  • System Peripherals
    • Cyclic Redundancy Check (CRC) module
    • Up to five 16-bit and up to two 32-bit Timers/ Counters
    • Up to four Input Capture (IC) modules
    • Up to four Output Compare (OC) modules
    • Real-Time Clock and Calendar (RTCC) module
  • Communication Interfaces
    • Parallel Master Port (PMP)
    • Two UART modules (10 Mbps) - Supports LIN 2.0 protocols - RS-232, RS-485, and IrDA® support
    • Two 4-wire SPI modules (15 Mbps)
    • I2C module (100K, 400K and 1Mbaud) with SM Bus support
    • Enhanced CAN (ECAN) module (1 Mbaud) with 2.0B support
  • Direct Memory Access (DMA)
    • 8-channel hardware DMA with no CPU stalls or overhead
    • Most peripherals support DMA
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two program breakpoints
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24HJ128GP504
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers