MCU 128K Flash 8K RAM 40MIPS DMA TQFP44
MCU 128K Flash 8K RAM 40MIPS DMA TQFP44
MCU 128K Flash 8K RAM 40MIPS DMA TQFP44
IC MCU 16BIT 128KB FLASH 44TQFP Product overview: PIC24HJ128GP504-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 792264-PIC24HJ128GP5
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ128GP504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+ ; PIC24HJ128GP504T-I/P
Introduction Date: March 27, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU 128KB DMA 40MIPS
IC MCU 16BIT 128KB FLASH 44TQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669557 | 6669557P | 685-PIC24HJ128GP504-I/PT | PIC24HJ128GP504-I/PT-ND | 792264-PIC24HJ128GP504-I/PT | PIC24HJ128GP504-I/PT | PIC24HJ128GP504-I/PT | PIC24HJ128GP504-I/PT | 40M1494 | PIC24HJ128GP504-I/PT | PIC24HJ128GP504-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24HJ128GP504-I/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-44; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 8 KB | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | 128 KB | 128 KB | ||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||||
| Pin Count | 44 | 44 | 44 | 44 |