PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 44-TQFP (10x10)
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 44-TQFP (10x10)
16-bit Microcontrollers - MCU 16-bit 128KB Flash CAN DMA
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP504-H/PT-ND | PIC24HJ128GP504-H/PT | PIC24HJ128GP504-H/PT | PIC24HJ128GP504-H/PT | PIC24HJ128GP504-H/PT | PIC24HJ128GP504-H/PT | 53R0291 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |