Manufacturer: Microchip Technology
Win Source Part Number: 930591-PIC24HJ128GP5
Series: Automotive, AEC-Q100, PIC® 24H
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: PIC series Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 20 MIPS
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ128
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 28-SOIC
IC MCU 16BIT 128KB FLASH 28SOIC Product overview: PIC24HJ128GP502-H/SO
16-bit Microcontrollers - MCU 16-bit 128KB Flash 40 MIPS
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 28-SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
MCU, 16BIT, 80MHZ, SOIC-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 930591-PIC24HJ128GP502-H/SO | PIC24HJ128GP502-H/SO-ND | 685-PIC24HJ128GP502-H/SO | PIC24HJ128GP502-H/SO | PIC24HJ128GP502-H/SO | PIC24HJ128GP502-H/SO | PIC24HJ128GP502-H/SO | 53R0289 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ128GP502-H/SO | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Soic-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| I/O Ports | 21 | 21 |