The PIC24HJ128GP310AT-I/
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH
IC MCU 16BIT 128KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP310AT-I/PF-ND | PIC24HJ128GP310AT-I/PF | PIC24HJ128GP310AT-I/PF | PIC24HJ128GP310AT-I/PF | PIC24HJ128GP310AT-I/PF |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 32x10b/12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB | ||||
| ROM Type | Flash | Flash; FLASH |