16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40MIPS 128KB FLASH
IC MCU 16BIT 128KB FLASH 64VQFN
IC MCU 16BIT 128KB FLASH 64VQFN
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
MCU, 16BIT, 80MHZ, QFN-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP306AT-I/MR | PIC24HJ128GP306AT-I/MR | PIC24HJ128GP306AT-I/MR | PIC24HJ128GP306AT-I/MR | 14R8999 |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 80Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 3.6 volts |