Win Source Part Number: 1340167-PIC24HJ128GP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 24H
Core Processor: PIC
Speed: 40 MIPs
Package: Tray
Standard Package: 160
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24HJ128
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP306A-I/P
MICROCONTROLLER MCU, 16 BIT, PIC24, 40MHZ, TQFP-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:16KB RoHS Compliant: Yes
MCU, 16BIT, 40MIPS, TQFP-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH
IC MCU 16BIT 128KB FLASH 64TQFP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1340167-PIC24HJ128GP306A-I/PT | PIC24HJ128GP306A-I/PT-ND | 685-PIC24HJ128GP306A-I/PT | 45P4840 | 07AH6915 | PIC24HJ128GP306A-I/PT | PIC24HJ128GP306A-I/PT | PIC24HJ128GP306A-I/PT | PIC24HJ128GP306A-I/PT | PIC24HJ128GP306A-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-64; Product Range Microchip | Mcu, 16Bit, 40Mips, Tqfp-64; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||||
| I/O Ports | 53 | 53 | 53 |