PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 711688-PIC24HJ128GP2
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ128GP2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348YWB PMC-GSE2; MB96F348YSB PMC-GSE2; MB96F348CWC PMC-GSE2;
Introduction Date: June 26, 2007
ECCN: 3A991.a.2
Country of Origin: China, China, China, Philippines, Philippines, Philippines, Taiwan, Thailand, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP210-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 40MIPS 128KB
IC MCU 16BIT 128KB FLASH 100TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 40MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:40MHz; Program Memory Size:128KB RoHS Compliant: Yes
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP210-I/PF-ND | 711688-PIC24HJ128GP210-I/PF | 685-PIC24HJ128GP210-I/PF | PIC24HJ128GP210-I/PF | PIC24HJ128GP210-I/PF | PIC24HJ128GP210-I/PF | 74K8641 | PIC24HJ128GP210-I/PF |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24HJ128GP210-I/PF | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-100; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 32x10b/12b | |||||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |