PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
16-bit Microcontrollers - MCU 40MIPS 128KB
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Microcontroller RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP206T-I/PTTR-ND | PIC24HJ128GP206T-I/PT | PIC24HJ128GP206T-I/PT | 56K7356 | PIC24HJ128GP206T-I/PT | PIC24HJ128GP206T-I/PT |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Bits | Other; A/D 18x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |