Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24HJ128GP206-I/PT

Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP206- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP206- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP206-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP206-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP206- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP206-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP206-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ128GP206-I/PT-ND
Microcontrollers PIC24HJ128GP206-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2648790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648790
Microcontrollers 2648790
16 Bit MCU 40MIPS 128KB FLASH

16 Bit MCU 40MIPS 128KB FLASH

Supplier's Site
Microcontrollers - 2648791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648791P
Microcontrollers 2648791P
16 Bit MCU 40MIPS 128KB FLASH

16 Bit MCU 40MIPS 128KB FLASH

Supplier's Site
Microcontrollers - 2648791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648791
Microcontrollers 2648791
16 Bit MCU 40MIPS 128KB FLASH

16 Bit MCU 40MIPS 128KB FLASH

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24HJ128GP206-I/PT - 210150-PIC24HJ128GP206-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP206-I/PT
210150-PIC24HJ128GP206-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ128GP206-I/PT 210150-PIC24HJ128GP206-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210150-PIC24HJ128GP2 06-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 18x10b/12b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210150-PIC24HJ128GP206-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 18x10b/12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP206-I/PT
16-bit Microcontrollers - MCU PIC24HJ128GP206-I/PT
16-bit Microcontrollers - MCU 40MIPS 128KB

16-bit Microcontrollers - MCU 40MIPS 128KB

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ128GP206-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP206-I/PT
Embedded - Microcontrollers PIC24HJ128GP206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP206-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP206-I/PT
Microcontrollers PIC24HJ128GP206-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP206-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP206-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC24HJ128GP206-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ128GP206-I/PT
Microcontrollers PIC24HJ128GP206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip - 56K7355 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip
56K7355
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip 56K7355
MCU, 16BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:40MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MCU, 16BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:40MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT-ND 2648790 210150-PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT PIC24HJ128GP206-I/PT 56K7355
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ128GP206-I/PT 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 40 MHz 40 MHz
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers