PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
MCU, 16BIT, 80MHZ, QFN-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU 44LD128KB DMA 40MIPS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP204T-I/MLTR-ND | PIC24HJ128GP204T-I/ML | PIC24HJ128GP204T-I/ML | PIC24HJ128GP204T-I/ML | 40M1484 | PIC24HJ128GP204T-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 80Mhz, Qfn-44; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |