PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: SMBus (2-Wire/I²C) SPI UART/USART
Peripherals: Power-Fail Reset, WDT
Program Memory Size: External
IC MCU 16BIT 128KB FLASH 44TQFP Product overview: PIC24HJ128GP204-E/PT
16-bit Microcontrollers - MCU 16B MCU 128KB DMA 40MIPS
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP204-E/PT-ND | 685-PIC24HJ128GP204-E/PT | PIC24HJ128GP204-E/PT | PIC24HJ128GP204-E/PT | PIC24HJ128GP204-E/PT | PIC24HJ128GP204-E/PT | 40M1481 | |
| Product Name | Microcontrollers | Connectors,Interconnects | 16-bit 16BIT 128KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | |||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | |||||||
| ROM Type | Flash | Flash; FLASH |