The Microchip PIC24HJ32GP302 is a 16-bit microcontroller operating at a maximum speed of 80 MHz, featuring a DIP-28 package. It offers up to 128 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device includes multiple system peripherals such as timers, input capture, output compare modules, and a real-time clock/calendar. For communication, it supports various interfaces including two UART modules, SPI, I²C, and an enhanced CAN module, facilitating integration with other devices and systems. The microcontroller also features an 8-channel Direct Memory Access (DMA) controller, which allows for efficient data handling without CPU intervention. Operating conditions range from -40°C to +150°C, ensuring reliability in extreme environments. The device is AEC-Q100 qualified, making it suitable for automotive applications. Additionally, it includes advanced analog features such as a 10/12-bit ADC with multiple input channels and comparators, enhancing its versatility for sensor interfacing. Overall, the PIC24HJ32GP302 is a robust choice for engineers looking for a reliable microcontroller with a good balance of performance, memory, and peripheral support for various embedded applications.
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16B MCU 28LD128KB DMA 40MIPS
IC MCU 16BIT 128KB FLASH 28SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SPDIP
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, DIP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP202-E/SP-ND | PIC24HJ128GP202-E/SP | PIC24HJ128GP202-E/SP | PIC24HJ128GP202-E/SP | PIC24HJ128GP202-E/SP | 40M1476 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |