Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24FV32KA304-I/PT

Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FV32KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FV32KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA304-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA304-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FV32KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FV32KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/PT - 086902-PIC24FV32KA304-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/PT
086902-PIC24FV32KA304-I/PT
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/PT 086902-PIC24FV32KA304-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086902-PIC24FV32KA30 4-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 086902-PIC24FV32KA304-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 38
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - PIC24FV32KA304-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA304-I/PT-ND
Microcontrollers PIC24FV32KA304-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7421205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421205
Microcontrollers 7421205
MCU,PIC24,16MIPS,32K Flash,TQFP44

MCU,PIC24,16MIPS,32K Flash,TQFP44

Supplier's Site
Microcontrollers - 8895500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895500
Microcontrollers 8895500
MCU,PIC24,16MIPS,32K Flash,TQFP44

MCU,PIC24,16MIPS,32K Flash,TQFP44

Supplier's Site
Microcontrollers - 7421205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421205P
Microcontrollers 7421205P
MCU,PIC24,16MIPS,32K Flash,TQFP44

MCU,PIC24,16MIPS,32K Flash,TQFP44

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA304-I/PT
Embedded - Microcontrollers PIC24FV32KA304-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA304-I/PT
16-bit Microcontrollers - MCU PIC24FV32KA304-I/PT
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA304-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA304-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA304-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
16 Bit Microcontroller, General Purpose, Pic24Fv, 32 Mhz, 32 Kb, 2 Kb, 44, Tqfp Rohs Compliant Microchip - 55T3729 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, General Purpose, Pic24Fv, 32 Mhz, 32 Kb, 2 Kb, 44, Tqfp Rohs Compliant Microchip
55T3729
16 Bit Microcontroller, General Purpose, Pic24Fv, 32 Mhz, 32 Kb, 2 Kb, 44, Tqfp Rohs Compliant Microchip 55T3729
16 Bit Microcontroller, General Purpose, PIC24FV, 32 MHz, 32 KB, 2 KB, 44, TQFP RoHS Compliant: Yes

16 Bit Microcontroller, General Purpose, PIC24FV, 32 MHz, 32 KB, 2 KB, 44, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 13T4829 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
13T4829
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 13T4829
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA304-I/PT
Microcontrollers PIC24FV32KA304-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA304-I/PT
Microcontrollers PIC24FV32KA304-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV32KA304-I/PT 086902-PIC24FV32KA304-I/PT PIC24FV32KA304-I/PT-ND 7421205 7421205P PIC24FV32KA304-I/PT PIC24FV32KA304-I/PT PIC24FV32KA304-I/PT 55T3729 13T4829 PIC24FV32KA304-I/PT PIC24FV32KA304-I/PT
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/PT Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16 Bit Microcontroller, General Purpose, Pic24Fv, 32 Mhz, 32 Kb, 2 Kb, 44, Tqfp Rohs Compliant Microchip Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 32 KB 2 KB 2.05 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 512 KB 32 KB 32 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers