Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24FV32KA304-I/MV

Description
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24FV32KA304-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /MV can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24FV32KA304-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /MV can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC24FV32KA304 is a 16-bit microcontroller operating at a CPU speed of 32 MHz, featuring a compact UQFN-44 package. It includes 32 KB of program memory and 2 KB of RAM, making it suitable for a variety of applications. The device is equipped with a 12-bit, up to 16-channel analog-to-digital converter (ADC) with a conversion rate of 100 ksps, which can operate during sleep and idle modes. Power management is a key feature, offering multiple modes including Run, Doze, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 8 OºA in Run mode and 20 nA in Deep Sleep mode. The microcontroller supports a wide operating voltage range from 1.8V to 5.5V, ensuring versatility in different applications. Additional features include dual rail-to-rail analog comparators, an on-chip voltage reference, an internal temperature sensor, and a charge time measurement unit (CTMU) for capacitance sensing. The device also supports various serial communication protocols, including SPI, I²C, and UART, along with multiple timers and interrupt sources, enhancing its functionality for complex tasks. Overall, the PIC24FV32KA304 is designed for low-power applications requiring efficient processing and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The Microchip PIC24FV32KA304 is a 16-bit microcontroller operating at a CPU speed of 32 MHz, featuring a compact UQFN-44 package. It includes 32 KB of program memory and 2 KB of RAM, making it suitable for a variety of applications. The device is equipped with a 12-bit, up to 16-channel analog-to-digital converter (ADC) with a conversion rate of 100 ksps, which can operate during sleep and idle modes. Power management is a key feature, offering multiple modes including Run, Doze, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 8 OºA in Run mode and 20 nA in Deep Sleep mode. The microcontroller supports a wide operating voltage range from 1.8V to 5.5V, ensuring versatility in different applications. Additional features include dual rail-to-rail analog comparators, an on-chip voltage reference, an internal temperature sensor, and a charge time measurement unit (CTMU) for capacitance sensing. The device also supports various serial communication protocols, including SPI, I²C, and UART, along with multiple timers and interrupt sources, enhancing its functionality for complex tasks. Overall, the PIC24FV32KA304 is designed for low-power applications requiring efficient processing and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FV32KA304-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA304-I/MV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA304-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24FV32KA304-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /MV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24FV32KA304-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/MV - 792258-PIC24FV32KA304-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/MV
792258-PIC24FV32KA304-I/MV
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/MV 792258-PIC24FV32KA304-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 792258-PIC24FV32KA30 4-I/MV Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 48-UFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC24FV32KA304 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-UQFN (6x6) Alternative Parts (Cross-Reference): PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT ; PIC24FV32KA304-I/ML; PIC24FV32KA304T-I/ML ; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792258-PIC24FV32KA304-I/MV
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 48-UFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC24FV32KA304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-UQFN (6x6)
Alternative Parts (Cross-Reference): PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT; PIC24FV32KA304-I/ML; PIC24FV32KA304T-I/ML;
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FV32KA304-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA304-I/MV-ND
Microcontrollers PIC24FV32KA304-I/MV-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA304-I/MV
16-bit Microcontrollers - MCU PIC24FV32KA304-I/MV
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FV32KA304-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA304-I/MV
Embedded - Microcontrollers PIC24FV32KA304-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Uqfn-44; Product Range Microchip - 13T4828 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Uqfn-44; Product Range Microchip
13T4828
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Uqfn-44; Product Range Microchip 13T4828
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, UQFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, UQFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA304-I/MV
Microcontrollers PIC24FV32KA304-I/MV
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV32KA304-I/MV 792258-PIC24FV32KA304-I/MV PIC24FV32KA304-I/MV-ND PIC24FV32KA304-I/MV PIC24FV32KA304-I/MV 13T4828 PIC24FV32KA304-I/MV
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/MV Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Uqfn-44; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 512 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers