Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/ML PIC24FV32KA304-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 792257-PIC24FV32KA30 4-I/ML Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC24FV32KA304 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FV32KA304-I/MV; PIC24FV32KA304T-I/MV ; PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT ; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792257-PIC24FV32KA30 4-I/ML Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC24FV32KA304 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FV32KA304-I/MV; PIC24FV32KA304T-I/MV ; PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT ; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/ML - 792257-PIC24FV32KA304-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/ML
792257-PIC24FV32KA304-I/ML
Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/ML 792257-PIC24FV32KA304-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 792257-PIC24FV32KA30 4-I/ML Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC24FV32KA304 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FV32KA304-I/MV; PIC24FV32KA304T-I/MV ; PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT ; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792257-PIC24FV32KA304-I/ML
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC24FV32KA304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC24FV32KA304-I/MV; PIC24FV32KA304T-I/MV ; PIC24FV32KA304-I/PT; PIC24FV32KA304T-I/PT;
Introduction Date: March 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA304-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA304-I/ML
IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FV32KA304-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FV32KA304-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA304-I/ML-ND
Microcontrollers PIC24FV32KA304-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA304-I/ML
16-bit Microcontrollers - MCU PIC24FV32KA304-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip - 13T4827 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip
13T4827
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip 13T4827
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA304-I/ML
Microcontrollers PIC24FV32KA304-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V - 536-PIC24FV32KA304-I/ML - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
536-PIC24FV32KA304-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V 536-PIC24FV32KA304-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Supplier's Site
Microcontrollers - PIC24FV32KA304-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA304-I/ML
Microcontrollers PIC24FV32KA304-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FV32KA304-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA304-I/ML
Embedded - Microcontrollers PIC24FV32KA304-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA304-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA304-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA304-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792257-PIC24FV32KA304-I/ML 685-PIC24FV32KA304-I/ML PIC24FV32KA304-I/ML-ND PIC24FV32KA304-I/ML 13T4827 PIC24FV32KA304-I/ML 536-PIC24FV32KA304-I/ML PIC24FV32KA304-I/ML PIC24FV32KA304-I/ML PIC24FV32KA304-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24FV32KA304-I/ML 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 0.5120 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details