PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
IC MCU 16BIT 32KB FLASH 48UQFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
MCU, 16BIT, 32MHZ, PIC24, UQFN-48; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 48UQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV32KA304-E/MV-ND | PIC24FV32KA304-E/MV | PIC24FV32KA304-E/MV | PIC24FV32KA304-E/MV | 13T4825 | PIC24FV32KA304-E/MV |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Pic24, Uqfn-48; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |