The PIC24FV32KA302-I/SP is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 32 MHz and features 32 KB of Flash memory, making it suitable for a variety of embedded systems. The device supports multiple power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 8 OºA in Run mode and 20 nA in Deep Sleep mode. This microcontroller includes a modified Harvard architecture CPU capable of executing up to 16 MIPS. It is equipped with a 12-bit, up to 16-channel Analog-to-Digital Converter (ADC) with a conversion rate of 100 ksps, and it can perform conversions during Sleep and Idle modes. The device also features a hardware Real-Time Clock and Calendar (RTCC), multiple serial communication interfaces (including SPI, I²C, and UART), and several timers and counters for various timing applications. Additional features include a dual rail-to-rail analog comparator, an internal temperature sensor, and a charge time measurement unit (CTMU) for capacitance sensing. The PIC24FV32KA302-I/SP operates within a voltage range of 2.0V to 5.5V and supports in-circuit serial programming and debugging. This microcontroller is suitable for applications requiring efficient power management and robust performance in a compact form factor.
MCU,PIC24,16MIPS,32K
MCU,PIC24,16MIPS,32K
MCU,PIC24,16MIPS,32K
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS, PDIP28
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SPDIP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; MSL:- RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 28SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7421195 | 7421195P | PIC24FV32KA302-I/SP-ND | PIC24FV32KA302-I/SP | 13T4819 | PIC24FV32KA302-I/SP | PIC24FV32KA302-I/SP | PIC24FV32KA302-I/SP | PIC24FV32KA302-I/SP | PIC24FV32KA302-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Spdip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 2.05 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM | 32 KB | 32 KB | 32 KB | |||||||
| Package Type | CDIP; PDIP; Other; Spdip | CDIP; PDIP; Other; PDIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; PDIP; Other; SPDIP28 | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300", 7.62mm) | |||
| Pin Count | 28 | 28 |