Microchip Technology, Inc. Microcontrollers PIC24FV32KA302-I/ML

Description
MCU,PIC24,16MIPS,32K Flash,QFN28
Request a Quote Datasheet
Description
MCU,PIC24,16MIPS,32K Flash,QFN28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7421182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421182
Microcontrollers 7421182
MCU,PIC24,16MIPS,32K Flash,QFN28

MCU,PIC24,16MIPS,32K Flash,QFN28

Supplier's Site
Microcontrollers - 7421182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421182P
Microcontrollers 7421182P
MCU,PIC24,16MIPS,32K Flash,QFN28

MCU,PIC24,16MIPS,32K Flash,QFN28

Supplier's Site
Microcontrollers - 1653534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653534
Microcontrollers 1653534
MCU,PIC24,16MIPS,32K Flash,QFN28

MCU,PIC24,16MIPS,32K Flash,QFN28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/ML - 889802-PIC24FV32KA302-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/ML
889802-PIC24FV32KA302-I/ML
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/ML 889802-PIC24FV32KA302-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889802-PIC24FV32KA30 2-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC24FV32KA302 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889802-PIC24FV32KA302-I/ML
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC24FV32KA302
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FV32KA302-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA302-I/ML-ND
Microcontrollers PIC24FV32KA302-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FV32KA302-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA302-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24FV32KA302-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24FV32KA302-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA302-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA302-I/ML
Microcontrollers PIC24FV32KA302-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA302-I/ML
16-bit Microcontrollers - MCU PIC24FV32KA302-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FV32KA302-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA302-I/ML
Embedded - Microcontrollers PIC24FV32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA302-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA302-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC24FV32KA302-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA302-I/ML
Microcontrollers PIC24FV32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7421182 7421182P 1653534 889802-PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML-ND 685-PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML PIC24FV32KA302-I/ML
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/ML Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 2.05 KB 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 32 KB 512 KB 32 KB 0.5120 KB
Package Type Other; Qfn Other; QFN Other; QFN Other; 28-QFN (6x6) Other; 28-VQFN Exposed Pad Other; Tube Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Pin Count 28 28 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details