The PIC24FV32KA302-E/SS is a 16-bit microcontroller featuring 32KB of Flash memory and designed for low-power applications. It operates within a voltage range of 2.0V to 5.5V and supports various power management modes, including Run, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 20 nA in Deep Sleep mode. The device is capable of executing instructions at up to 16 MIPS at 32 MHz and includes a modified Harvard architecture. This microcontroller is equipped with a range of peripherals, including multiple serial communication modules (SPI, I²C, and UART), five 16-bit timers, and a 12-bit analog-to-digital converter with up to 16 channels. It also features a hardware real-time clock and calendar, dual rail-to-rail analog comparators, and an internal temperature sensor. The device supports in-circuit serial programming and debugging, making it suitable for a variety of embedded applications. Engineers considering this microcontroller should note its extensive low-power capabilities and versatile peripheral options, which can enhance the functionality of their projects while maintaining energy efficiency.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Win Source Part Number: 1368688-PIC24FV32KA3
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 24F
Package: Tube
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: PIC24FV32KA302
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 23
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 13x12b
Oscillator Type: Internal
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FV32KA302-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-E
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
MCU, 16BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
IC MCU 16BIT 32KB FLASH 28SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV32KA302-E/SS-ND | 1368688-PIC24FV32KA302-E/SS | 685-PIC24FV32KA302-E/SS | PIC24FV32KA302-E/SS | PIC24FV32KA302-E/SS | 13T4816 | PIC24FV32KA302-E/SS | PIC24FV32KA302-E/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 13x12b | |||||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | 512 KB | 0.5120 KB |