Win Source Part Number: 1120837-PIC24FV32KA3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC24FV32KA301T-ISS;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FV32KA301T-I/SS
Base Product Number: PIC24FV32KA301
IC MCU 16BIT 32KB FLASH 20SSOP Product overview: PIC24FV32KA301T-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
IC MCU 16BIT 32KB FLASH 20SSOP
IC MCU 16BIT 32KB FLASH 20SSOP
MCU 32KB FLASH 2KB RAM 20SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
IC MCU 16BIT 32KB FLASH 20SSOP
MCU, 16BIT, PIC24, 16MIPS, SSOP-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1120837-PIC24FV32KA301T-I/SS | 685-PIC24FV32KA301T-I/SS | PIC24FV32KA301T-I/SSDKR-ND | PIC24FV32KA301T-I/SS | PIC24FV32KA301T-I/SS | 536-PIC24FV32KA301T-I/SS | PIC24FV32KA301T-I/SS | PIC24FV32KA301T-I/SS | 44AC2793 | PIC24FV32KA301T-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | MCU 32KB FLASH 2KB RAM 20SSOP | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 16Mips, Ssop-20; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 512 KB | 0.5120 KB | 32 KB | |||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash |