Microchip Technology, Inc. Microcontrollers PIC24FV32KA301-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV32KA301-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA301-I/SO-ND
Microcontrollers PIC24FV32KA301-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 8230903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230903P
Microcontrollers 8230903P
MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

Supplier's Site
Microcontrollers - 8230903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230903
Microcontrollers 8230903
MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

Supplier's Site
Microcontrollers - 1460234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460234
Microcontrollers 1460234
MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

MCU 16-Bit PIC24F 32KB Flash XLP SOIC20W

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1218932-PIC24FV32KA301-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1218932-PIC24FV32KA301-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1218932-PIC24FV32KA301-I/SO
Win Source Part Number: 1218932-PIC24FV32KA3 01-I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V Alternative Parts (Cross-Reference): PIC24FV32KA301-ISO; PIC24FV32KA301I/SO; PIC24FV32KA301ISO; ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FV32KA301ISO Base Product Number: PIC24FV32KA301

Win Source Part Number: 1218932-PIC24FV32KA301-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC24FV32KA301-ISO; PIC24FV32KA301I/SO; PIC24FV32KA301ISO;
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FV32KA301ISO
Base Product Number: PIC24FV32KA301

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA301-I/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA301-I/SO
IC MCU 16BIT 32KB FLASH 20SOIC Product overview: PIC24FV32KA301-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA301-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20SOIC Product overview: PIC24FV32KA301-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA301-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA301-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA301-I/SO
Microcontrollers PIC24FV32KA301-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip - 07AH6913 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip
07AH6913
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip 07AH6913
MCU, 16BIT, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip - 13T4809 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
13T4809
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip 13T4809
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA301-I/SO
16-bit Microcontrollers - MCU PIC24FV32KA301-I/SO
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA301-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA301-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA301-I/SO
IC MCU 16BIT 32KB FLASH 20SOIC

IC MCU 16BIT 32KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FV32KA301-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA301-I/SO
Embedded - Microcontrollers PIC24FV32KA301-I/SO
IC MCU 16BIT 32KB FLASH 20SOIC

IC MCU 16BIT 32KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA301-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA301-I/SO
Microcontrollers PIC24FV32KA301-I/SO
IC MCU 16BIT 32KB FLASH 20SOIC

IC MCU 16BIT 32KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV32KA301-I/SO-ND 8230903P 8230903 1218932-PIC24FV32KA301-I/SO 685-PIC24FV32KA301-I/SO PIC24FV32KA301-I/SO 07AH6913 13T4809 PIC24FV32KA301-I/SO PIC24FV32KA301-I/SO PIC24FV32KA301-I/SO PIC24FV32KA301-I/SO
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 2 KB 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 32 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 790.750-50 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers