Microchip Technology, Inc. Microcontrollers PIC24FV32KA301-I/P

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV32KA301-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA301-I/P-ND
Microcontrollers PIC24FV32KA301-I/P-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FV32KA301-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA301-I/P
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA301-I/P
IC MCU 16BIT 32KB FLASH 20DIP Product overview: PIC24FV32KA301-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA301-I /P can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20DIP Product overview: PIC24FV32KA301-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA301-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7421170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421170
Microcontrollers 7421170
MCU,PIC24,16MIPS,32K Flash,SDIP20

MCU,PIC24,16MIPS,32K Flash,SDIP20

Supplier's Site
Microcontrollers - 7421170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421170P
Microcontrollers 7421170P
MCU,PIC24,16MIPS,32K Flash,SDIP20

MCU,PIC24,16MIPS,32K Flash,SDIP20

Supplier's Site
Microcontrollers - 1597415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1597415
Microcontrollers 1597415
MCU,PIC24,16MIPS,32K Flash,SDIP20

MCU,PIC24,16MIPS,32K Flash,SDIP20

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368748-PIC24FV32KA301-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368748-PIC24FV32KA301-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368748-PIC24FV32KA301-I/P
Win Source Part Number: 1368748-PIC24FV32KA3 01-I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 24F Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: PIC24FV32KA301 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 17 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V Data Converters: A/D 12x12b Oscillator Type: Internal

Win Source Part Number: 1368748-PIC24FV32KA301-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 24F
Package: Tube
Product Status: Active
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Base Product Number: PIC24FV32KA301
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 17
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 12x12b
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA301-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA301-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA301-I/P
IC MCU 16BIT 32KB FLASH 20DIP

IC MCU 16BIT 32KB FLASH 20DIP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-20; Product Range Microchip - 13T4808 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-20; Product Range Microchip
13T4808
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-20; Product Range Microchip 13T4808
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:DIP RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:DIP RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA301-I/P
Embedded - Microcontrollers PIC24FV32KA301-I/P
IC MCU 16BIT 32KB FLASH 20DIP

IC MCU 16BIT 32KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA301-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA301-I/P
Microcontrollers PIC24FV32KA301-I/P
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - PIC24FV32KA301-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA301-I/P
Microcontrollers PIC24FV32KA301-I/P
IC MCU 16BIT 32KB FLASH 20DIP

IC MCU 16BIT 32KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV32KA301-I/P-ND 685-PIC24FV32KA301-I/P 7421170 7421170P 1368748-PIC24FV32KA301-I/P PIC24FV32KA301-I/P 13T4808 PIC24FV32KA301-I/P PIC24FV32KA301-I/P PIC24FV32KA301-I/P
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-20; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 2 KB 2 KB 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 0.5120 KB 32 KB 32 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers