PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 2 KB RAM
IC MCU 16BIT 16KB FLASH 44TQFP
IC MCU 16BIT 16KB FLASH 44TQFP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV16KM204-E/PT-ND | PIC24FV16KM204-E/PT | 48W6662 | PIC24FV16KM204-E/PT | PIC24FV16KM204-E/PT | PIC24FV16KM204-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 22x10b/12b; D/A 2x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |