Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FV16KM202-I/SS PIC24FV16KM202-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 792253-PIC24FV16KM20 2-I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 19x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5 V Family Name: PIC24FV16KM202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC24FV16KM202T-I/ML ; PIC24FV16KM202-I/ML; PIC24FV16KM202-I/SP; PIC24FV16KM202T-I/SO ; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792253-PIC24FV16KM20 2-I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 19x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5 V Family Name: PIC24FV16KM202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC24FV16KM202T-I/ML ; PIC24FV16KM202-I/ML; PIC24FV16KM202-I/SP; PIC24FV16KM202T-I/SO ; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FV16KM202-I/SS - 792253-PIC24FV16KM202-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV16KM202-I/SS
792253-PIC24FV16KM202-I/SS
Embedded - Embedded - Microcontrollers - PIC24FV16KM202-I/SS 792253-PIC24FV16KM202-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792253-PIC24FV16KM20 2-I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 19x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5 V Family Name: PIC24FV16KM202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC24FV16KM202T-I/ML ; PIC24FV16KM202-I/ML; PIC24FV16KM202-I/SP; PIC24FV16KM202T-I/SO ; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792253-PIC24FV16KM202-I/SS
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 19x10b/12b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5 V
Family Name: PIC24FV16KM202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PIC24FV16KM202T-I/ML; PIC24FV16KM202-I/ML; PIC24FV16KM202-I/SP; PIC24FV16KM202T-I/SO;
Introduction Date: February 06, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24FV16KM202-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FV16KM202-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FV16KM202-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FV16KM202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KM202-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FV16KM202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KM202-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV16KM202-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV16KM202-I/SS-ND
Microcontrollers PIC24FV16KM202-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FV16KM202-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV16KM202-I/SS
Microcontrollers PIC24FV16KM202-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV16KM202-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV16KM202-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KM202-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site
Mcu, Pic24, 16Bit, 32Mhz, Ssop-28; Product Range Microchip - 47W7498 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic24, 16Bit, 32Mhz, Ssop-28; Product Range Microchip
47W7498
Mcu, Pic24, 16Bit, 32Mhz, Ssop-28; Product Range Microchip 47W7498
MCU, PIC24, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV16 Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, PIC24, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV16 Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV16KM202-I/SS
Embedded - Microcontrollers PIC24FV16KM202-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV16KM202-I/SS
16-bit Microcontrollers - MCU PIC24FV16KM202-I/SS
16-bit Microcontrollers - MCU 16B MCU,16KB 2KBRAM DACs OpAmps CompCLC

16-bit Microcontrollers - MCU 16B MCU,16KB 2KBRAM DACs OpAmps CompCLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792253-PIC24FV16KM202-I/SS 685-PIC24FV16KM202-I/SS PIC24FV16KM202-I/SS-ND PIC24FV16KM202-I/SS PIC24FV16KM202-I/SS 47W7498 PIC24FV16KM202-I/SS PIC24FV16KM202-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC24FV16KM202-I/SS 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Pic24, 16Bit, 32Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 0.5120 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers