PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 2 KB RAM
MCU, 16BIT, 32MHZ, SPDIP-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV16KM202-E/SP-ND | PIC24FV16KM202-E/SP | PIC24FV16KM202-E/SP | 48W6658 | PIC24FV16KM202-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Spdip-28; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 19x10b/12b; D/A 2x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |