Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KM104-I/PT

Description
IC MCU 16BIT 16KB FLASH 44TQFP
Datasheet
Description
IC MCU 16BIT 16KB FLASH 44TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV16KM104-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV16KM104-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KM104-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV16KM104-I/PT
16-bit Microcontrollers - MCU PIC24FV16KM104-I/PT
16-bit Microcontrollers - MCU 16B MCU,16KB 1KBRAM 12bADC CompCLC

16-bit Microcontrollers - MCU 16B MCU,16KB 1KBRAM 12bADC CompCLC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip - 47W7491 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip
47W7491
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 47W7491
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV16KM104-I/PT
Embedded - Microcontrollers PIC24FV16KM104-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FV16KM104-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV16KM104-I/PT
Microcontrollers PIC24FV16KM104-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV16KM104-I/PT PIC24FV16KM104-I/PT 47W7491 PIC24FV16KM104-I/PT PIC24FV16KM104-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 1 KB
Supply Voltage 5 to 2 volts
Package Type QFP TQFP; Other; TQFPRoHS Compliant: Yes QFP; TQFP; Other; 44-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers