PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 1 KB RAM
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV16KM102-E/SS-ND | PIC24FV16KM102-E/SS | PIC24FV16KM102-E/SS | PIC24FV16KM102-E/SS | PIC24FV16KM102-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 19x10b/12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |