Microchip Technology, Inc. Microcontrollers PIC24FV16KA304-I/PT

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FV16KA304-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 32 MHz and supports up to 16 MIPS performance. The device features 16 KB of Flash memory and 2 KB of RAM, making it suitable for a variety of embedded applications. This microcontroller includes multiple power management modes, allowing for low power consumption with typical run mode currents as low as 8 OºA and deep sleep currents down to 20 nA. It also incorporates a hardware real-time clock and calendar, programmable CRC, and various serial communication interfaces, including SPI, I²C, and UART. The PIC24FV16KA304-I/PT supports a 12-bit analog-to-digital converter with up to 16 channels and a conversion rate of 100 ksps, which can operate during sleep and idle modes. Additionally, it features dual rail-to-rail analog comparators, an internal temperature sensor, and a charge time measurement unit for capacitance sensing. With a wide operating voltage range of 2.0V to 5.5V and robust features such as a watchdog timer and brown-out reset, this microcontroller is well-suited for applications requiring reliability and efficiency.

Datasheet Summary
Powered by GS/AI

The PIC24FV16KA304-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 32 MHz and supports up to 16 MIPS performance. The device features 16 KB of Flash memory and 2 KB of RAM, making it suitable for a variety of embedded applications. This microcontroller includes multiple power management modes, allowing for low power consumption with typical run mode currents as low as 8 OºA and deep sleep currents down to 20 nA. It also incorporates a hardware real-time clock and calendar, programmable CRC, and various serial communication interfaces, including SPI, I²C, and UART. The PIC24FV16KA304-I/PT supports a 12-bit analog-to-digital converter with up to 16 channels and a conversion rate of 100 ksps, which can operate during sleep and idle modes. Additionally, it features dual rail-to-rail analog comparators, an internal temperature sensor, and a charge time measurement unit for capacitance sensing. With a wide operating voltage range of 2.0V to 5.5V and robust features such as a watchdog timer and brown-out reset, this microcontroller is well-suited for applications requiring reliability and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV16KA304-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV16KA304-I/PT-ND
Microcontrollers PIC24FV16KA304-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7421176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421176
Microcontrollers 7421176
MCU,PIC24,16MIPS,16K Flash,TQFP44

MCU,PIC24,16MIPS,16K Flash,TQFP44

Supplier's Site
Microcontrollers - 7421176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421176P
Microcontrollers 7421176P
MCU,PIC24,16MIPS,16K Flash,TQFP44

MCU,PIC24,16MIPS,16K Flash,TQFP44

Supplier's Site
Microcontrollers - 1653339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653339
Microcontrollers 1653339
MCU,PIC24,16MIPS,16K Flash,TQFP44

MCU,PIC24,16MIPS,16K Flash,TQFP44

Supplier's Site
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FV16KA304-I/PT
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FV16KA304-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FV16KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA304-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FV16KA304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA304-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV16KA304-I/PT - 889799-PIC24FV16KA304-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV16KA304-I/PT
889799-PIC24FV16KA304-I/PT
Embedded - Embedded - Microcontrollers - PIC24FV16KA304-I/PT 889799-PIC24FV16KA304-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889799-PIC24FV16KA30 4-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC24FV16KA304 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889799-PIC24FV16KA304-I/PT
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC24FV16KA304
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV16KA304-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV16KA304-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KA304-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V - 536-PIC24FV16KA304-I/PT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
536-PIC24FV16KA304-I/PT
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V 536-PIC24FV16KA304-I/PT
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Supplier's Site
Microcontrollers - PIC24FV16KA304-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV16KA304-I/PT
Microcontrollers PIC24FV16KA304-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV16KA304-I/PT
16-bit Microcontrollers - MCU PIC24FV16KA304-I/PT
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FV16KA304-I/PT
Embedded - Microcontrollers PIC24FV16KA304-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV16KA304-I/PT-ND 7421176 7421176P 1653339 685-PIC24FV16KA304-I/PT 889799-PIC24FV16KA304-I/PT PIC24FV16KA304-I/PT 536-PIC24FV16KA304-I/PT PIC24FV16KA304-I/PT PIC24FV16KA304-I/PT PIC24FV16KA304-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV16KA304-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 2 KB 2.05 KB 2.05 KB 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details