16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
IC MCU 16BIT 16KB FLASH 28QFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
MCU, 16BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 16KB FLASH 28QFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV16KA302T-I/ML | PIC24FV16KA302T-I/ML | PIC24FV16KA302T-I/ML | 13T4793 | PIC24FV16KA302T-I/ML |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | |||
| I/O Ports | 23 |