Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU PIC24FV16KA301T-I/SS

Description
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FV16KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA301T- I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FV16KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA301T- I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FV16KA301T-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FV16KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA301T- I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24FV16KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV16KA301T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV16KA301T-I/SS - 042199-PIC24FV16KA301T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV16KA301T-I/SS
042199-PIC24FV16KA301T-I/SS
Embedded - Embedded - Microcontrollers - PIC24FV16KA301T-I/SS 042199-PIC24FV16KA301T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 042199-PIC24FV16KA30 1T-I/SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 17 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x12b Family Name: PIC24FV16KA301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): PIC24FV16KA301-I/P; PIC24FV16KA301-I/SO; PIC24FV16KA301T-I/SO ; PIC24FV16KA301-I/SS; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation

Manufacturer: Microchip Technology
Win Source Part Number: 042199-PIC24FV16KA301T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x12b
Family Name: PIC24FV16KA301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): PIC24FV16KA301-I/P; PIC24FV16KA301-I/SO; PIC24FV16KA301T-I/SO; PIC24FV16KA301-I/SS;
Introduction Date: March 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation

Buy Now Datasheet
Microcontrollers - PIC24FV16KA301T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FV16KA301T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FV16KA301T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV16KA301T-I/SS
16-bit Microcontrollers - MCU PIC24FV16KA301T-I/SS
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Microcontrollers - PIC24FV16KA301T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV16KA301T-I/SS
Microcontrollers PIC24FV16KA301T-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
IC MCU 16BIT 16KB FLASH 20SSOP - 536-PIC24FV16KA301T-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 20SSOP
536-PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP 536-PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV16KA301T-I/SS
Embedded - Microcontrollers PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV16KA301T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV16KA301T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC24FV16KA301T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV16KA301T-I/SS
Microcontrollers PIC24FV16KA301T-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip - 13T4784 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip
13T4784
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip 13T4784
MCU, 16BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV16KA301T-I/SS 042199-PIC24FV16KA301T-I/SS PIC24FV16KA301T-I/SSDKR-ND PIC24FV16KA301T-I/SS PIC24FV16KA301T-I/SS 536-PIC24FV16KA301T-I/SS PIC24FV16KA301T-I/SS PIC24FV16KA301T-I/SS PIC24FV16KA301T-I/SS 13T4784
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV16KA301T-I/SS Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers IC MCU 16BIT 16KB FLASH 20SSOP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 512 KB 16 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details